60 V, 2 A NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm. It has a peak collector current capability of 3 A, a collector-emitter saturation resistance of 165 mΩ at 1 A collector current and 100 mA base current, and is qualified to AEC-Q101 for automotive applications.
NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PBSS4260PANP-Q
PNP/PNP complement: PBSS5260PAP-Q
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | PBSS4260PAN-QX |
| Product Name | 60 V, 2 A NPN/NPN low VCEsat transistor |
| Package Type | SOT1118 SOT1118 |