NPN general-purpose transistors for switching and amplification in 48 V automotive systems, housed in a SOT323 (SC-70) surface-mount package measuring 2.2 mm by 1.35 mm. The device supports a collector-emitter voltage of 80 V and a continuous collector current of 500 mA, with a peak collector current of 1 A for pulses up to 1 ms. It features two current gain selections, with the BC816-25W variant offering a DC current gain of 160 to 400 at 100 mA collector current. The transistor is AEC-Q101 qualified for automotive use and meets IEC 60134 absolute maximum ratings. Maximum power dissipation is 200 mW on a standard footprint and 290 mW with a 1 cm² collector pad.
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement:
Nexperia
-
JEITA
BC816-16W
SOT323
SC-70
BC806-16W
BC816-25W
BC806-25W
Features and benefits
Applications
Bipolar (BJT) Transistor
Bipolar (BJT) Transistor
Bipolar (BJT) Transistor
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
BC816-25W/SOT323/SC-
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC816-25WF | 1727-BC816-25WFDKR-ND | 28AK6365 | BC816-25WF |
| Product Name | 80 V, 500 mA NPN general-purpose transistors | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Transistor Grade / Operating Range | Automotive | Automotive | ||
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | TO-3 | SOT323; SOT-323 |
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 80 volts | 80 volts | ||
| PD | 200 milliwatts |