Nexperia B.V. 40 V; 2 A NPN low VCEsat transistor PBSS4240T-QVL

Description
NPN low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5240T-Q Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Supply line switching circuits Battery management applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers)
Request a Quote
Description
NPN low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5240T-Q Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Supply line switching circuits Battery management applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN low VCEsat transistor in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 2 A, and a peak collector current of 3 A. The device features a collector-emitter saturation voltage as low as 240 mV at 2 A collector current and is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN low VCEsat transistor in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 2 A, and a peak collector current of 3 A. The device features a collector-emitter saturation voltage as low as 240 mV at 2 A collector current and is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
40 V; 2 A NPN low VCEsat transistor - PBSS4240T-QVL - Nexperia B.V.
Nijmegen, Netherlands
40 V; 2 A NPN low VCEsat transistor
PBSS4240T-QVL
40 V; 2 A NPN low VCEsat transistor PBSS4240T-QVL
NPN low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5240T-Q Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Supply line switching circuits Battery management applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers)

NPN low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

PNP complement: PBSS5240T-Q

Features and benefits

  • Low collector-emitter saturation voltage
  • High current capability
  • Improved device reliability due to reduced heat generation
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Supply line switching circuits
  • Battery management applications
  • DC/DC converter applications
  • Strobe flash units
  • Heavy duty battery powered equipment (motor and lamp drivers)
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PBSS4240T-QVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS4240T-QVLTR-ND
Single Bipolar Transistors 1727-PBSS4240T-QVLTR-ND
TRANS NPN 40V 2A TO-236AB

TRANS NPN 40V 2A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS4240T-QVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS4240T-QVLDKR-ND
Single Bipolar Transistors 1727-PBSS4240T-QVLDKR-ND
TRANS NPN 40V 2A TO-236AB

TRANS NPN 40V 2A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS4240T-QVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS4240T-QVLCT-ND
Single Bipolar Transistors 1727-PBSS4240T-QVLCT-ND
TRANS NPN 40V 2A TO-236AB

TRANS NPN 40V 2A TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number PBSS4240T-QVL 1727-PBSS4240T-QVLTR-ND
Product Name 40 V; 2 A NPN low VCEsat transistor Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807W,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40W,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
7 suppliers