NPN low VCEsat transistor in a small SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a peak collector current of 2 A. The collector-emitter saturation voltage is typically 200 mV at 1 A collector current and 100 mA base current. It is qualified to AEC-Q101 for automotive applications.
NPN low VCEsat transistor in a small SOT23 plastic package. PNP complement: PBSS5160T-Q.
Features and benefits
Applications
TRANS NPN 60V 0.9A TO-236AB
TRANS NPN 60V 0.9A TO-236AB
TRANS NPN 60V 0.9A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4160T-QR | 1727-PBSS4160T-QRTR-ND |
| Product Name | 60 V, 1 A NPN low VCEsat (BISS) transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |