Nexperia B.V. 60 V, 1 A NPN low VCEsat (BISS) transistor PBSS4160T/DG,215

Description
NPN low VCEsat transistor in a small SOT23 plastic package. PNP complement: PBSS5160T. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency, reduces heat generation Reduces printed-circuit board area required Applications Major application segments: Automotive 42 V power Telecom infrastructure Industrial. Power management: DC-to-DC conversion Supply line switching. Peripheral driver Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors).
Request a Quote Datasheet
Description
NPN low VCEsat transistor in a small SOT23 plastic package. PNP complement: PBSS5160T. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency, reduces heat generation Reduces printed-circuit board area required Applications Major application segments: Automotive 42 V power Telecom infrastructure Industrial. Power management: DC-to-DC conversion Supply line switching. Peripheral driver Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A NPN low VCEsat (BISS) transistor - PBSS4160T/DG,215 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A NPN low VCEsat (BISS) transistor
PBSS4160T/DG,215
60 V, 1 A NPN low VCEsat (BISS) transistor PBSS4160T/DG,215
NPN low VCEsat transistor in a small SOT23 plastic package. PNP complement: PBSS5160T. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency, reduces heat generation Reduces printed-circuit board area required Applications Major application segments: Automotive 42 V power Telecom infrastructure Industrial. Power management: DC-to-DC conversion Supply line switching. Peripheral driver Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors).

NPN low VCEsat transistor in a small SOT23 plastic package. PNP complement: PBSS5160T.

Features and benefits

  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High efficiency, reduces heat generation
  • Reduces printed-circuit board area required

Applications

  • Major application segments:
    • Automotive 42 V power
    • Telecom infrastructure
    • Industrial.
  • Power management:
    • DC-to-DC conversion
    • Supply line switching.
  • Peripheral driver
    • Driver in low supply voltage applications (e.g. lamps and LEDs)
    • Inductive load driver (e.g. relays, buzzers and motors).
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number PBSS4160T/DG,215
Product Name 60 V, 1 A NPN low VCEsat (BISS) transistor
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52PA-QX - Nexperia B.V.
Specs
Package Type SOT1061
View Details
2 suppliers
60 V, N-channel Trench MOSFET - 2N7002AKM-QYL - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT883
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QCZ - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT8009
View Details
6 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ASW-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323
View Details
3 suppliers