NPN low V<sub>CEsat</sub> transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Rated for a collector-emitter voltage of 40 V and a continuous collector current of 1 A, with a peak collector current of 2 A for pulses ≤ 1 ms. Collector-emitter saturation voltage is ≤ 500 mV at I<sub>C</sub> = 1 A and I<sub>B</sub> = 100 mA. Qualified to AEC-Q101 for automotive applications.
NPN low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS5140T
Features and benefits
Applications
TRANS NPN 40V 1A TO-236AB
TRANS NPN 40V 1A TO-236AB
TRANS NPN 40V 1A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4140T-QR | 1727-PBSS4140T-QRTR-ND |
| Product Name | 40 V, 1 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |