Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817K-40R

Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC817K-16 SOT23 TO-236AB BC807K-16 BC817K-25 BC807K-25 BC817K-40 BC807K-40 Features and benefits Three current gain selections High- power dissipation capability AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC817K-16 SOT23 TO-236AB BC807K-16 BC817K-25 BC807K-25 BC817K-40 BC807K-40 Features and benefits Three current gain selections High- power dissipation capability AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A for pulses up to 1 ms. The device has three current gain selections, with the BC817K-40 variant offering a minimum DC current gain of 250 at a collector current of 100 mA and collector-emitter voltage of 1 V. It supports total power dissipation up to 775 mW when mounted on a 4-layer copper PCB with a 1 cm² collector pad. The transistor is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A for pulses up to 1 ms. The device has three current gain selections, with the BC817K-40 variant offering a minimum DC current gain of 250 at a collector current of 100 mA and collector-emitter voltage of 1 V. It supports total power dissipation up to 775 mW when mounted on a 4-layer copper PCB with a 1 cm² collector pad. The transistor is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817K-40R - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817K-40R
45 V, 500 mA NPN general-purpose transistors BC817K-40R
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC817K-16 SOT23 TO-236AB BC807K-16 BC817K-25 BC807K-25 BC817K-40 BC807K-40 Features and benefits Three current gain selections High- power dissipation capability AEC-Q101 qualified Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC817K-16

SOT23

TO-236AB

BC807K-16

BC817K-25

BC807K-25

BC817K-40

BC807K-40

Features and benefits

  • Three current gain selections
  • High- power dissipation capability
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC817K-40RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817K-40RTR-ND
Single Bipolar Transistors 1727-BC817K-40RTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817K-40RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817K-40RDKR-ND
Single Bipolar Transistors 1727-BC817K-40RDKR-ND
TRANS NPN 45V 0.5A TO-236AB

TRANS NPN 45V 0.5A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817K-40RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817K-40RCT-ND
Single Bipolar Transistors 1727-BC817K-40RCT-ND
TRANS NPN 45V 0.5A TO-236AB

TRANS NPN 45V 0.5A TO-236AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC817K-40R
Bipolar Transistors - BJT BC817K-40R
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors

Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors

Buy Now Datasheet
Trans, Npn, 45V, 0.5A, 150Deg C, 0.575W; Transistor Polarity Nexperia - 73AH9706 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.5A, 150Deg C, 0.575W; Transistor Polarity Nexperia
73AH9706
Trans, Npn, 45V, 0.5A, 150Deg C, 0.575W; Transistor Polarity Nexperia 73AH9706
TRANS, NPN, 45V, 0.5A, 150DEG C, 0.575W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:575mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANS, NPN, 45V, 0.5A, 150DEG C, 0.575W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:575mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817K-40R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817K-40R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817K-40R
TRANS NPN 45V 0.5A TO236AB

TRANS NPN 45V 0.5A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC817K-40R 1727-BC817K-40RTR-ND BC817K-40R 73AH9706 BC817K-40R
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors Bipolar Transistors - BJT Trans, Npn, 45V, 0.5A, 150Deg C, 0.575W; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-236AB
IC(max) 500 milliamps 500 milliamps
VCEO 45 volts 45 volts
PD 350 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
NPN general purpose double transistor - BC846S,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
8 suppliers
45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN,125 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16HZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers