NPN low V<sub>CEsat</sub> transistor in a medium power SOT223 (SC-73) surface-mounted package measuring 6.5 mm × 3.5 mm × 1.65 mm, qualified to AEC-Q101 for automotive applications. It has a collector-emitter voltage rating of 30 V, continuous collector current of 4.9 A, and peak collector current of 10 A. The collector-emitter saturation resistance is 45 mΩ at 4 A collector current and 400 mA base current. Thermal resistance from junction to ambient is 65 K/W on a ceramic PCB. It features low saturation voltage, high current gain, and optimized switching performance for DC-to-DC conversion, battery-powered devices, and power management applications.
NPN low VCEsattransistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS4032PZ-Q
Features and benefits
Applications
TRANS NPN 30V 4.9A SOT-223
TRANS NPN 30V 4.9A SOT-223
TRANS NPN 30V 4.9A SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4032NZ-QX | 1727-PBSS4032NZ-QXTR-ND |
| Product Name | 30 V, 4.9 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |