NPN low V<sub>CEsat</sub> transistor in a medium power SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 4.7 A, and a peak collector current of 10 A for pulses up to 1 ms. The collector-emitter saturation resistance is 45 to 62.5 mΩ at 4 A collector current and 400 mA base current. Maximum power dissipation is 600 mW on a standard FR4 PCB. It is designed for battery-driven devices, power management, charging circuits, and power switches. PNP complement is PBSS4032PX.
NPN low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS4032PX
Features and benefits
Applications
TRANS NPN 30V 4.7A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4032NXF | 1727-PBSS4032NXFTR-ND |
| Product Name | 30 V, 4.7 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |