Nexperia B.V. Transistor,npn/npn,20V,so8; Transistor Polarity Nexperia PBSS4021SN

Description
TRANSISTOR,NPN/NPN,2 0V,SO8; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; DC Collector Current:7.5A; Power Dissipation Pd:2.3W; DC Current Gain hFE:300hFE; No. of Pins:8Pins; Transistor Mounting:Surface Mount RoHS Compliant: Yes
Description
TRANSISTOR,NPN/NPN,2 0V,SO8; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; DC Collector Current:7.5A; Power Dissipation Pd:2.3W; DC Current Gain hFE:300hFE; No. of Pins:8Pins; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor,npn/npn,20V,so8; Transistor Polarity Nexperia - 84R0207 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,npn/npn,20V,so8; Transistor Polarity Nexperia
84R0207
Transistor,npn/npn,20V,so8; Transistor Polarity Nexperia 84R0207
TRANSISTOR,NPN/NPN,2 0V,SO8; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; DC Collector Current:7.5A; Power Dissipation Pd:2.3W; DC Current Gain hFE:300hFE; No. of Pins:8Pins; Transistor Mounting:Surface Mount RoHS Compliant: Yes

TRANSISTOR,NPN/NPN,20V,SO8; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; DC Collector Current:7.5A; Power Dissipation Pd:2.3W; DC Current Gain hFE:300hFE; No. of Pins:8Pins; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 84R0207
Product Name Transistor,npn/npn,20V,so8; Transistor Polarity Nexperia
Transistor Type Transistor,npn/npn,20V,so8; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25W-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
4 suppliers
IGBT - 4622622 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details