Advanced Linear Devices, Inc. PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR ALD310700PCL

Description
MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Through Hole 16-PDIP
Request a Quote
Description
MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Through Hole 16-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD310700PCL is a quad precision P-channel MOSFET array with Zero Threshold voltage of 0.00V ±0.02V, designed for ultra-low voltage operation below 0.2V and nano-power applications. It is housed in a 16-pin plastic dual in-line package (PDIP) with dimensions up to 21.33 mm in length and 7.11 mm in width. The device features matched gate threshold voltages with typical offset voltage of 2 mV, sub-threshold operation with less than 1 nA bias current, and temperature coefficient of gate threshold voltage of -2 mV/°C. It supports drain-source voltage up to -8.0V and power dissipation up to 500 mW, operating within 0°C to +70°C ambient temperature range. The product meets RoHS standards and is ESD sensitive.

Datasheet Summary
Powered by GS/AI

The ALD310700PCL is a quad precision P-channel MOSFET array with Zero Threshold voltage of 0.00V ±0.02V, designed for ultra-low voltage operation below 0.2V and nano-power applications. It is housed in a 16-pin plastic dual in-line package (PDIP) with dimensions up to 21.33 mm in length and 7.11 mm in width. The device features matched gate threshold voltages with typical offset voltage of 2 mV, sub-threshold operation with less than 1 nA bias current, and temperature coefficient of gate threshold voltage of -2 mV/°C. It supports drain-source voltage up to -8.0V and power dissipation up to 500 mW, operating within 0°C to +70°C ambient temperature range. The product meets RoHS standards and is ESD sensitive.

Suppliers

Company
Product
Description
Supplier Links
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700PCL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR
ALD310700PCL
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR ALD310700PCL
MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Through Hole 16-PDIP

MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Through Hole 16-PDIP

Supplier's Site Datasheet
FET, MOSFET Arrays - 1014-1285-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1014-1285-ND
FET, MOSFET Arrays 1014-1285-ND
Mosfet Array 4 P-Channel, Matched Pair 8V 500mW Through Hole 16-PDIP

Mosfet Array 4 P-Channel, Matched Pair 8V 500mW Through Hole 16-PDIP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD310700PCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD310700PCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD310700PCL
MOSFET 4 P-CH 8V 16DIP

MOSFET 4 P-CH 8V 16DIP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Quad P-Channel EPAD Matched Pair

MOSFET Quad P-Channel EPAD Matched Pair

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ALD310700PCL 1014-1285-ND ALD310700PCL ALD310700PCL
Product Name PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
IDSS -2.07 milliamps
Unlock Full Specs
to access all available technical data