Nexperia B.V. 80 V, 500 mA NPN general-purpose transistors BC816-25VL

Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC816-16 SOT23 TO-236AB BC806-16 BC816-25 SOT23 TO-236AB BC806-25 Features and benefits High current High voltage Two current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC816-16 SOT23 TO-236AB BC806-16 BC816-25 SOT23 TO-236AB BC806-25 Features and benefits High current High voltage Two current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors for switching and amplification in a SOT23 (TO-236AB) surface-mounted package, with a collector-emitter voltage rating of 80 V, a continuous collector current of 500 mA, and a peak collector current of 1 A. The device offers two current gain selections, with the BC816-25 variant providing a DC current gain of 160 to 400 at V_CE = 1 V and I_C = 100 mA. It meets AEC-Q101 qualification for automotive use.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors for switching and amplification in a SOT23 (TO-236AB) surface-mounted package, with a collector-emitter voltage rating of 80 V, a continuous collector current of 500 mA, and a peak collector current of 1 A. The device offers two current gain selections, with the BC816-25 variant providing a DC current gain of 160 to 400 at V_CE = 1 V and I_C = 100 mA. It meets AEC-Q101 qualification for automotive use.

Suppliers

Company
Product
Description
Supplier Links
80 V, 500 mA NPN general-purpose transistors - BC816-25VL - Nexperia B.V.
Nijmegen, Netherlands
80 V, 500 mA NPN general-purpose transistors
BC816-25VL
80 V, 500 mA NPN general-purpose transistors BC816-25VL
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC816-16 SOT23 TO-236AB BC806-16 BC816-25 SOT23 TO-236AB BC806-25 Features and benefits High current High voltage Two current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification 48 V automotive board net

NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement:

Nexperia

-

JEDEC

BC816-16

SOT23

TO-236AB

BC806-16

BC816-25

SOT23

TO-236AB

BC806-25

Features and benefits

  • High current
  • High voltage
  • Two current gain selections
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • 48 V automotive board net
Supplier's Site Datasheet
 - BC816-25VL - Rochester Electronics
Newburyport, MA, United States
80 V, 500 mA NPN general-purpose transistors

80 V, 500 mA NPN general-purpose transistors

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC816-25VLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-25VLDKR-ND
Single Bipolar Transistors 1727-BC816-25VLDKR-ND
Bipolar (BJT) Transistor

Bipolar (BJT) Transistor

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC816-25VLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-25VLTR-ND
Single Bipolar Transistors 1727-BC816-25VLTR-ND
Bipolar (BJT) Transistor

Bipolar (BJT) Transistor

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC816-25VLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-25VLCT-ND
Single Bipolar Transistors 1727-BC816-25VLCT-ND
Bipolar (BJT) Transistor

Bipolar (BJT) Transistor

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6364 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6364
Transistor, Bipolar Rohs Compliant Nexperia 28AK6364
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC816-25VL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC816-25VL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC816-25VL
BC816-25/SOT23/TO-23 6AB

BC816-25/SOT23/TO-236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC816-25VL BC816-25VL 1727-BC816-25VLDKR-ND 28AK6364 BC816-25VL
Product Name 80 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Transistor Grade / Operating Range Automotive Automotive
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 AEC-Q101
IC(max) 500 milliamps 500 milliamps
VCEO 80 volts 80 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
NPN general purpose transistor - 2PC4617RM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 50 volts
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers