Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-16W,115

Description
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W SOT323 - SC-70 BC817W BC807-16W BC817-16W BC807-25W BC817-25W BC807-40W BC817-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W SOT323 - SC-70 BC817W BC807-16W BC817-16W BC807-25W BC817-25W BC807-40W BC817-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a very small SOT323 (SC-70) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 500 mA continuous collector current. Current gain is specified in three ranges, with the BC807-16W variant offering a minimum hFE of 100 and a maximum of 250 at VCE = -1 V and IC = -100 mA. Peak collector current is 1 A for pulses up to 1 ms, with a total power dissipation of 200 mW on a standard footprint and up to 290 mW on a 1 cm² collector pad. The device operates from -65 °C to 150 °C ambient temperature and meets IEC 60134 for limiting values.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a very small SOT323 (SC-70) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 500 mA continuous collector current. Current gain is specified in three ranges, with the BC807-16W variant offering a minimum hFE of 100 and a maximum of 250 at VCE = -1 V and IC = -100 mA. Peak collector current is 1 A for pulses up to 1 ms, with a total power dissipation of 200 mW on a standard footprint and up to 290 mW on a 1 cm² collector pad. The device operates from -65 °C to 150 °C ambient temperature and meets IEC 60134 for limiting values.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-16W,115 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-16W,115
45 V, 500 mA PNP general-purpose transistors BC807-16W,115
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W SOT323 - SC-70 BC817W BC807-16W BC817-16W BC807-25W BC817-25W BC807-40W BC817-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification

PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

- JEITA

BC807W

SOT323

-

SC-70

BC817W

BC807-16W

BC817-16W

BC807-25W

BC817-25W

BC807-40W

BC817-40W

Features and benefits

  • High current
  • Three current gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC807-16W,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4835-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4835-1-ND
Single Bipolar Transistors 1727-4835-1-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4835-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4835-2-ND
Single Bipolar Transistors 1727-4835-2-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4835-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4835-6-ND
Single Bipolar Transistors 1727-4835-6-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
45 V 500 mA Bipolar Transistor
276-BC807-16W,115
45 V 500 mA Bipolar Transistor 276-BC807-16W,115
BC807W series - 45 V, 500 mA PNP general-purpose transistors SC-70 3-Pin Product overview: BC807-16W,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16W,115 can be used for catalog matching and distributor lookup.

BC807W series - 45 V, 500 mA PNP general-purpose transistors SC-70 3-Pin Product overview: BC807-16W,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16W,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Aec-Q101, Pnp, -45V, -0.5A, 0.2W; Transistor Polarity Nexperia - 84Y9604 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Pnp, -45V, -0.5A, 0.2W; Transistor Polarity Nexperia
84Y9604
Trans, Aec-Q101, Pnp, -45V, -0.5A, 0.2W; Transistor Polarity Nexperia 84Y9604
TRANS, AEC-Q101, PNP, -45V, -0.5A, 0.2W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:80MHz; Power Dissipation Pd:200mW; DC Collector Current:-500mA; DC Current Gain hFE:250hFE; RF RoHS Compliant: Yes

TRANS, AEC-Q101, PNP, -45V, -0.5A, 0.2W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:80MHz; Power Dissipation Pd:200mW; DC Collector Current:-500mA; DC Current Gain hFE:250hFE; RF RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-16W,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-16W,115
TRANS PNP 45V 0.5A SOT323

TRANS PNP 45V 0.5A SOT323

Supplier's Site
Shenzhen, China
Single Bipolar Transistors
BC807-16W,115
Single Bipolar Transistors BC807-16W,115
TRANSISTOR PNP 500MA 45V SOT323

TRANSISTOR PNP 500MA 45V SOT323

Supplier's Site
TRANS PNP 45V 0.5A SOT323 - 554-BC807-16W,115 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.5A SOT323
554-BC807-16W,115
TRANS PNP 45V 0.5A SOT323 554-BC807-16W,115
TRANS PNP 45V 0.5A SOT323

TRANS PNP 45V 0.5A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC807-16W,115 BC807-16W,115 1727-4835-1-ND 276-BC807-16W,115 84Y9604 BC807-16W,115 BC807-16W,115 554-BC807-16W,115
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors 45 V 500 mA Bipolar Transistor Trans, Aec-Q101, Pnp, -45V, -0.5A, 0.2W; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors TRANS PNP 45V 0.5A SOT323
Package Type SOT323; SOT323 SOT323 SOT323 SOT323; SC-70, SOT-323 TO-3 AEC-Q101 SOT323; SC-70, SOT-323
IC(max) -500 milliamps 500 milliamps 500 milliamps
VCEO -45 volts 45 volts 45 volts
PD 200 milliwatts
hfe 600
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846S/DG/B2,115-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846BW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers
 - BC817-25QCZ - Rochester Electronics
Specs
Polarity NPN
Package Type SOT8009
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers