NPN low VCEsat transistor in a SOT457 (SC-74) surface-mounted plastic package with 4 A continuous collector current capability and up to 15 A peak current. Collector-emitter saturation resistance is rated at 55 to 75 mΩ under pulsed conditions with 6 A collector current and 600 mA base current. Operates with a maximum collector-emitter voltage of 40 V and is qualified to AEC-Q101 for automotive applications.
NPN low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 40V 4A 6-TSOP
TRANS NPN 40V 4A 6-TSOP
TRANS NPN 40V 4A 6-TSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS302ND-QX | 1727-PBSS302ND-QXTR-ND |
| Product Name | 40 V, 4 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |