PBSS301PX-Q is a PNP low VCEsat transistor for automotive applications, housed in a SOT89 (4.5 mm x 2.5 mm x 1.5 mm) Surface-Mounted Device package. It has a collector-emitter voltage rating of -12 V, a continuous collector current of -5.3 A, and a peak collector current of -10.6 A. The device exhibits a collector-emitter saturation voltage as low as -115 mV at -4 A collector current and -200 mA base current, and a typical DC current gain (hFE) of 250 to 400 under specified conditions. It is qualified to AEC-Q101 and meets thermal performance specs with junction temperature up to 150 °C.
TRANS PNP 12V 5.3A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-PBSS301PX-QXTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |