Texas Instruments CSD15571Q2 20-V N-Channel NexFET? Power MOSFET CSD15571Q2

Description
20-V N-Channel NexFET? Power MOSFET 6-WSON -55 to 150
Request a Quote
Description
20-V N-Channel NexFET? Power MOSFET 6-WSON -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

20-V N-channel NexFET power MOSFET in a 2-mm × 2-mm SON package with a continuous drain current of 10 A, on-resistance of 12 mΩ at VGS=10 V, and gate charge of 2.5 nC at VGS=4.5 V. Operating junction and storage temperature range is -55°C to 150°C. Devices are RoHS compliant, halogen-free, and avalanche rated with 18 mJ energy capability. Thermal resistance junction-to-case is 4.5 °C/W.

Datasheet Summary
Powered by GS/AI

20-V N-channel NexFET power MOSFET in a 2-mm × 2-mm SON package with a continuous drain current of 10 A, on-resistance of 12 mΩ at VGS=10 V, and gate charge of 2.5 nC at VGS=4.5 V. Operating junction and storage temperature range is -55°C to 150°C. Devices are RoHS compliant, halogen-free, and avalanche rated with 18 mJ energy capability. Thermal resistance junction-to-case is 4.5 °C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD15571Q2 20-V N-Channel NexFET? Power MOSFET - CSD15571Q2 - Texas Instruments
Dallas, TX, United States
CSD15571Q2 20-V N-Channel NexFET? Power MOSFET
CSD15571Q2
CSD15571Q2 20-V N-Channel NexFET? Power MOSFET CSD15571Q2
20-V N-Channel NexFET? Power MOSFET 6-WSON -55 to 150

20-V N-Channel NexFET? Power MOSFET 6-WSON -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-39992-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39992-2-ND
Single FETs, MOSFETs 296-39992-2-ND
N-Channel 20V 22A (Ta) 2.5W (Ta) Surface Mount 6-SON (2x2)

N-Channel 20V 22A (Ta) 2.5W (Ta) Surface Mount 6-SON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39992-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39992-1-ND
Single FETs, MOSFETs 296-39992-1-ND
N-Channel 20V 22A (Ta) 2.5W (Ta) Surface Mount 6-SON (2x2)

N-Channel 20V 22A (Ta) 2.5W (Ta) Surface Mount 6-SON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39992-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39992-6-ND
Single FETs, MOSFETs 296-39992-6-ND
N-Channel 20V 22A (Ta) 2.5W (Ta) Surface Mount 6-SON (2x2)

N-Channel 20V 22A (Ta) 2.5W (Ta) Surface Mount 6-SON (2x2)

Buy Now Datasheet
Singapore, Singapore
20V 19.2mOhm MOSFET Transistor
278-CSD15571Q2
20V 19.2mOhm MOSFET Transistor 278-CSD15571Q2
20V, N ch NexFET MOSFET™, single SON2x2, 19.2mOhm 6-WSON -55 to 150 Product overview: CSD15571Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 19.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 19.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD15571Q2 can be used for catalog matching and distributor lookup.

20V, N ch NexFET MOSFET™, single SON2x2, 19.2mOhm 6-WSON -55 to 150 Product overview: CSD15571Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 19.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 19.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD15571Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD15571Q2 - 1030588-CSD15571Q2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD15571Q2
1030588-CSD15571Q2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD15571Q2 1030588-CSD15571Q2
Manufacturer: Texas Instruments Win Source Part Number: 1030588-CSD15571Q2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-SON (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 22A (Ta) Gate-Source Threshold Voltage: 1.9V @ 250μA Max Gate Charge: 6.7nC @ 10V Max Input Capacitance: 419pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1030588-CSD15571Q2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-SON (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 22A (Ta)
Gate-Source Threshold Voltage: 1.9V @ 250μA
Max Gate Charge: 6.7nC @ 10V
Max Input Capacitance: 419pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V N-Channel NexFET Pwr MOSFET

MOSFET 20V N-Channel NexFET Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD15571Q2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD15571Q2
Single FETs, MOSFETs CSD15571Q2
MOSFET N-CH 20V 22A 6SON

MOSFET N-CH 20V 22A 6SON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD15571Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD15571Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD15571Q2
MOSFET N-CH 20V 22A 6SON

MOSFET N-CH 20V 22A 6SON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD15571Q2 296-39992-2-ND 278-CSD15571Q2 1030588-CSD15571Q2 CSD15571Q2 CSD15571Q2 CSD15571Q2
Product Name CSD15571Q2 20-V N-Channel NexFET? Power MOSFET Single FETs, MOSFETs 20V 19.2mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD15571Q2 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
rDS(on) 0.0192 ohms
IDSS 22000 milliamps 22000 milliamps
QG 2.5 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
7 suppliers
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5BT - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
6 suppliers
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.1080 ohms
View Details
7 suppliers