PNP low Vₓₑₓ Performance-Based (PB) Resistor-Equipped Transistor (RET) in a SOT23 surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, with a 1.9 mm pitch. Capable of 600 mA output current and featuring built-in bias resistors R1 = 2.2 kΩ and R2 = 10 kΩ. Offers a collector-emitter saturation voltage as low as 35 mV at Iₓ = -50 mA and Iₑ = -2.5 mA, and a DC current gain of up to 320 at Iₓ = -300 mA. Qualified to AEC-Q101 for automotive applications.
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23(TO-236AB) Surface-Mounted Device (SMD) plastic package.
NPN complement: PBRN123YT-Q
Features and benefits
Applications
TRANS PREBIAS PNP 40V TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBRP123YT-QR | 1727-PBRP123YT-QRTR-ND |
| Product Name | 40 V, 600 mA PNP PB RET; R1 = 2.2 kΩ, R2 = 10 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |