The PBLS4003Y-Q is a PNP low V<sub>CEsat</sub> transistor and NPN resistor-equipped transistor in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm. It features a collector-emitter voltage rating of -40 V for the PNP and 50 V for the NPN, with a collector current of -500 mA and 100 mA respectively. The PNP has a collector-emitter saturation resistance of 440 to 700 mΩ at -500 mA and -50 mA base current. The NPN includes integrated bias resistors with R1 ranging from 7 to 13 kΩ and a R2/R1 ratio of 0.8 to 1.2. The device is qualified to AEC-Q101 for automotive applications and operates over a junction temperature range of -65 °C to 150 °C.
PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANSISTOR, PNP, 40V, 0.5A, SOT-363 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors |
| Product Number | PBLS4003Y-QX | 1727-PBLS4003Y-QXTR-ND | 25AK1111 |
| Product Name | 40 V 500 mA PNP/NPN loadswitch double transistor | Bipolar Transistor Arrays, Pre-Biased | Transistor, Pnp, 40V, 0.5A, Sot-363 Rohs Compliant Nexperia |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 |