Nexperia B.V. Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia BC817-25,235.

Description
BIPOLAR TRANSISTOR, NPN, 45V, 500MA, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 45V, 500MA, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor for switching and amplification, available in SOT23 surface-mounted package with peak collector current of 1 A, collector-emitter voltage of 45 V, and continuous collector current of 500 mA. Power dissipation is 250 mW when mounted on an FR4 PCB at 25°C, with a thermal resistance from junction to ambient of 500 K/W. DC current gain ranges from 160 to 400 at a collector current of 100 mA and collector-emitter voltage of 1 V. Base-emitter saturation voltage is up to 1.2 V at 500 mA collector current. Collector-emitter saturation voltage is 700 mV maximum at 500 mA collector current and 50 mA base current. Transition frequency is 100 MHz at 10 mA collector current and 5 V collector-emitter voltage. Storage and junction temperatures range from -65 °C to 150 °C. Packaged in 8 mm tape and reel with 4 mm pitch for automated assembly.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor for switching and amplification, available in SOT23 surface-mounted package with peak collector current of 1 A, collector-emitter voltage of 45 V, and continuous collector current of 500 mA. Power dissipation is 250 mW when mounted on an FR4 PCB at 25°C, with a thermal resistance from junction to ambient of 500 K/W. DC current gain ranges from 160 to 400 at a collector current of 100 mA and collector-emitter voltage of 1 V. Base-emitter saturation voltage is up to 1.2 V at 500 mA collector current. Collector-emitter saturation voltage is 700 mV maximum at 500 mA collector current and 50 mA base current. Transition frequency is 100 MHz at 10 mA collector current and 5 V collector-emitter voltage. Storage and junction temperatures range from -65 °C to 150 °C. Packaged in 8 mm tape and reel with 4 mm pitch for automated assembly.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 27AC0840 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
27AC0840
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia 27AC0840
BIPOLAR TRANSISTOR, NPN, 45V, 500MA, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, 500MA, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 27AC0840
Product Name Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 4367931 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Umt
Number of units in IC 1
View Details
Bipolar Transistors - 1658684 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details