PNP low V<sub>CEsat</sub> transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) surface-mounted package, qualified to AEC-Q101 for automotive use. The device combines a PNP transistor with collector current rating up to 1 A and collector-emitter saturation voltage down to 310 mV at 1 A, and an NPN RET with output current up to 100 mA and bias resistor ratio of 0.8 to 1.2. The package has six pins with a footprint supporting standard reflow and wave soldering. Thermal resistance from junction to ambient ranges from 210 to 312 K/W depending on PCB type.
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-TSOP
TRANS PREBIAS 1NPN 1PNP 6-TSOP
TRANS PREBIAS 1NPN 1PNP 6-TSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBLS4003D-QX | 1727-PBLS4003D-QXTR-ND |
| Product Name | 40 V PNP loadswitch | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |