PNP medium power transistors in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package with side-wettable flanks and an exposed heat sink for improved thermal performance. The device has a collector-emitter voltage rating of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A. It offers three current gain selections and is suitable for applications including linear voltage regulators, MOSFET drivers, high-side switches, and battery-powered devices.
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF).
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
BC53PAST
DFN2020D-3 (SOT1061D)
BC56PAST
BC53-10PAST
BC56-10PAST
BC53-16PAST
BC56-16PAST
Features and benefits
Applications
BC53PAST/SOT1061/HUS
BC53PAST/SOT1061/HUS
BC53PAST/SOT1061/HUS
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BC53PASTX | 1727-BC53PASTXTR-ND |
| Product Name | 80 V, 1 A PNP medium power transistors | Single Bipolar Transistors |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad |