Nexperia B.V. 65 V, 100 mA NPN general-purpose transistors BC846BW,115

Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W SOT323 SC-70 BC856W BC846AW BC856AW BC846BW BC856BW Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W SOT323 SC-70 BC856W BC846AW BC856AW BC846BW BC856BW Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors with a 65 V collector-emitter voltage and 100 mA collector current, housed in a SOT323 (SC-70) surface-mounted plastic package. The BC846BW variant provides a DC current gain (hFE) ranging from 200 to 450 at VCE = 5 V and IC = 2 mA. It has a collector-emitter saturation voltage of up to 400 mV at IC = 100 mA and IB = 5 mA, and a base-emitter saturation voltage of up to 900 mV under the same conditions. The device meets IEC 60134 absolute maximum ratings and is qualified for operation up to 150 °C junction temperature with a thermal resistance of 625 K/W from junction to ambient in free air.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors with a 65 V collector-emitter voltage and 100 mA collector current, housed in a SOT323 (SC-70) surface-mounted plastic package. The BC846BW variant provides a DC current gain (hFE) ranging from 200 to 450 at VCE = 5 V and IC = 2 mA. It has a collector-emitter saturation voltage of up to 400 mV at IC = 100 mA and IB = 5 mA, and a base-emitter saturation voltage of up to 900 mV under the same conditions. The device meets IEC 60134 absolute maximum ratings and is qualified for operation up to 150 °C junction temperature with a thermal resistance of 625 K/W from junction to ambient in free air.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN general-purpose transistors - BC846BW,115 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN general-purpose transistors
BC846BW,115
65 V, 100 mA NPN general-purpose transistors BC846BW,115
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W SOT323 SC-70 BC856W BC846AW BC856AW BC846BW BC856BW Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC846W

SOT323

SC-70

BC856W

BC846AW

BC856AW

BC846BW

BC856BW

Features and benefits

  • General-purpose transistors
  • SMD plastic package
  • Two different gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC846BW,115 - 759531-BC846BW,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846BW,115
759531-BC846BW,115
TRANSISTORS - Transistors (BJT) - Single - BC846BW,115 759531-BC846BW,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 759531-BC846BW,115 Packaging: Reel Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 100MHz Categories: Discrete Semiconductor Products Supplier Device Package: SC-70 Temperature Range - Operating: 150°C Manufacturer Package: SC-70, SOT-323 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 65V Current - Collector Cutoff (Maximum): 15nA (ICBO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: BC846 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 100mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 2mA, 5V Maximum Power: 200mW

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 759531-BC846BW,115
Packaging: Reel
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SC-70
Temperature Range - Operating: 150°C
Manufacturer Package: SC-70, SOT-323
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 65V
Current - Collector Cutoff (Maximum): 15nA (ICBO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: BC846
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 2mA, 5V
Maximum Power: 200mW

Buy Now
 - BC846BW,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4848-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4848-1-ND
Single Bipolar Transistors 1727-4848-1-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4848-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4848-6-ND
Single Bipolar Transistors 1727-4848-6-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4848-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4848-2-ND
Single Bipolar Transistors 1727-4848-2-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
65 V 100 mA Bipolar Transistor
276-BC846BW,115
65 V 100 mA Bipolar Transistor 276-BC846BW,115
BC846 series - 65 V, 100 mA NPN general-purpose transistors SC-70 3-Pin Product overview: BC846BW,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BW,115 can be used for catalog matching and distributor lookup.

BC846 series - 65 V, 100 mA NPN general-purpose transistors SC-70 3-Pin Product overview: BC846BW,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BW,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC846BW,115
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC846BW,115
65V 200mW 200@2mA,5V 100mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS

65V 200mW 200@2mA,5V 100mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Trans, Npn, 65V, 0.1A, 150Deg C, 0.2W; Transistor Polarity Nexperia - 67T1011 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 65V, 0.1A, 150Deg C, 0.2W; Transistor Polarity Nexperia
67T1011
Trans, Npn, 65V, 0.1A, 150Deg C, 0.2W; Transistor Polarity Nexperia 67T1011
TRANS, NPN, 65V, 0.1A, 150DEG C, 0.2W; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 65V, 0.1A, 150DEG C, 0.2W; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 200 Mw, 100 Ma, 200 Rohs Compliant Nexperia - 97W1873 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 200 Mw, 100 Ma, 200 Rohs Compliant Nexperia
97W1873
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 200 Mw, 100 Ma, 200 Rohs Compliant Nexperia 97W1873
Bipolar (BJT) Single Transistor, General Purpose, NPN, 65 V, 100 MHz, 200 mW, 100 mA, 200 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 65 V, 100 MHz, 200 mW, 100 mA, 200 RoHS Compliant: Yes

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846BW,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846BW,115
TRANS NPN 65V 0.1A SOT323

TRANS NPN 65V 0.1A SOT323

Supplier's Site
Shenzhen, China
Transistors
BC846BW,115
Transistors BC846BW,115
TRANSISTOR NPN 100MA 65V SOT323

TRANSISTOR NPN 100MA 65V SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC846BW,115 759531-BC846BW,115 BC846BW,115 1727-4848-1-ND 276-BC846BW,115 BC846BW,115 67T1011 97W1873 BC846BW,115 BC846BW,115
Product Name 65 V, 100 mA NPN general-purpose transistors TRANSISTORS - Transistors (BJT) - Single - BC846BW,115 Single Bipolar Transistors 65 V 100 mA Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Trans, Npn, 65V, 0.1A, 150Deg C, 0.2W; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 200 Mw, 100 Ma, 200 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistors
Package Type SOT323; SOT323 SOT323 SOT3; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323 TO-3 TO-3 SOT323; SC-70, SOT-323
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts
PD 200 milliwatts 200 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-25VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers