NPN/PNP general-purpose double transistor in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm x 1.25 mm x 0.95 mm. Each transistor has a collector-emitter voltage rating of 45 V and a collector current rating of 100 mA, with a DC current gain range of 200 to 450 at V_CE = 5 V and I_C = 2 mA. The device supports junction temperatures up to 175 °C, is qualified to AEC-Q101, and is designed for automotive applications. Total power dissipation per device is 400 mW at 25 °C ambient temperature.
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: BC847BSH-Q
PNP/PNP complement: BC857BSH-Q
Features and benefits
Applications
TRANS NPN/PNP 45V 100MA 6-TSSOP
TRANS NPN/PNP 45V 100MA 6-TSSOP
TRANS NPN/PNP 45V 100MA 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC847BPNH-QX | 1727-BC847BPNH-QXCT-ND |
| Product Name | 45 V, 100 mA NPN/PNP general-purpose double transistor | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |
| IC(max) | 100 milliamps | |
| VCEO | 45 volts | |
| PD | 270 milliwatts |