Nexperia B.V. Low capacitance bidirectional dual line ESD protection diode MMBZ33VB-QBZ

Description
ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL = 33 V at IPP = 2.5 A ESD protection up to 20 kV (IEC 61000-4-2) Low capacitance: Cd = 8 pF Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Portable electronics
Request a Quote Datasheet
Description
ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL = 33 V at IPP = 2.5 A ESD protection up to 20 kV (IEC 61000-4-2) Low capacitance: Cd = 8 pF Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Portable electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance bidirectional dual line ESD protection diode - MMBZ33VB-QBZ - Nexperia B.V.
Nijmegen, Netherlands
Low capacitance bidirectional dual line ESD protection diode
MMBZ33VB-QBZ
Low capacitance bidirectional dual line ESD protection diode MMBZ33VB-QBZ
ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL = 33 V at IPP = 2.5 A ESD protection up to 20 kV (IEC 61000-4-2) Low capacitance: Cd = 8 pF Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Portable electronics

ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two lines from the damage caused by ElectroStatic discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 27 V
  • Low clamping voltage: VCL = 33 V at IPP = 2.5 A
  • ESD protection up to 20 kV (IEC 61000-4-2)
  • Low capacitance: Cd = 8 pF

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Cellular handsets and accessories
  • Portable electronics
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number MMBZ33VB-QBZ
Product Name Low capacitance bidirectional dual line ESD protection diode
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS521BF - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Schottky Rectifier, 200Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0673 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
High-speed switching diode - BAS16WF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
Diode, Schottky, 70Ma, To-236Ab-3; Diode Configuration Nexperia - 51AK5822 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details