General-purpose Schottky diode in a small SOD123F surface-mounted plastic package measuring 2.6 mm x 1.6 mm x 1.1 mm. It has a maximum reverse voltage of 70 V, a forward current rating of 70 mA, and a maximum junction temperature of 150 °C. Forward voltage is up to 410 mV at 1 mA, 750 mV at 10 mA, and 1 V at 15 mA under pulsed conditions. Reverse current is up to 100 nA at 50 V and 10 µA at 70 V. Diode capacitance is up to 2 pF at 0 V and 1 MHz. Thermal resistance from junction to ambient is 330 K/W in free air. Operates from -65 °C to 150 °C ambient temperature. Marked with code AH.
General-purpose Schottky diode in a small and flat lead SOD123F Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Rectifier Diode Schottky 0.07A Automotive 2-Pin SOD-123F T/R Product overview: BAS70H,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.07A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.07A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70H,115 can be used for catalog matching and distributor lookup.
Diode Schottky 70V 70mA (DC) Surface Mount SOD-123F
Diode Schottky 70V 70mA (DC) Surface Mount SOD-123F
Diode Schottky 70V 70mA (DC) Surface Mount SOD-123F
DIODE SCHOTTKY 70V 70MA SOD123F
70V 410mV@1mA 70mA SOD-123F Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 70V 70MA SOD123F
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | BAS70H,115 | 280-BAS70H,115 | 1727-BAS70H,115TR-ND | BAS70H,115 | BAS70H,115 | BAS70H,115 |
| Product Name | General-purpose Schottky diode | Automotive Schottky 0.07A Diode and Rectifier | Single Diodes | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | |||||
| Package | SOD-123; SOD123F SOD123F | SOD-123; SOD-123F | SOD-123 | SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IF | 70 mA |