General-purpose dual Schottky diode in an ultra small SOT666 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOTT 70V 70MA SOT666
Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount SOT-563, SOT-666
DIODE ARR SCHOTT 70V 70MA SOT666
Rectifier Diode, Schottky, 2 Element, 0.07A, 70V V(RRM), Silicon
BAS70 series; 1PS7xSB70 series - General-purpose Schottky diodes SOT 6-Pin Product overview: BAS70-07V,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-07V,115 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 70V 70MA SOT666
| Nexperia B.V. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | BAS70-07V,115 | 1727-BAS70-07V,115CT-ND | BAS70-07V,115 | 286-BAS70-07V,115 | BAS70-07V,115 |
| Product Name | General-purpose dual Schottky diode | Diode Arrays | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | ||||
| Package | SOT666 SOT666 | SOT-563, SOT-666 | SOT666 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IF | 70 mA |