High-voltage switching diode, encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
Diode Standard 250V 330mA (DC) Surface Mount DFN1010D-3
Diode Standard 250V 330mA (DC) Surface Mount DFN1010D-3
Diode Standard 250V 330mA (DC) Surface Mount DFN1010D-3
DIODE GP 250V 330MA DFN1010D-3
DIODE, SMALL SIGNAL, AEC-Q101, SOT-1215; Diode Configuration:Single
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | BAS21QAZ | 1727-BAS21QAZDKR-ND | BAS21QAZ | 99AC8872 |
| Product Name | High-voltage switching diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, Aec-Q101, Sot-1215; Diode Configuration Nexperia |
| Diode Applications | Switching; Protector; High Voltage | |||
| RoHS Compliant | RoHS | |||
| VF | 1 to 1.00E-3 volts | 1.25 volts | 1.25 volts | |
| IF | 330 mA | 330 mA | ||
| VR | 200 volts | 250 volts |