Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.
Features and benefits
Unidirectional ESD protection of two lines
Bidirectional ESD protection of one line
Low diode capacitance: Cd ≤ 55 pF
Rated peak pulse power: PPPM = 40 W
Ultra low leakage current: IRM = 5 nA
ESD protection up to 30 kV (contact discharge)
IEC 61000-4-2; level 4 (ESD)
IEC 61643-321
Applications
Computers and peripherals
Audio and video equipment
Cellular handsets and accessories
Portable electronics
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.
Features and benefits
- Unidirectional ESD protection of two lines
- Bidirectional ESD protection of one line
- Low diode capacitance: Cd ≤ 55 pF
- Rated peak pulse power: PPPM = 40 W
- Ultra low leakage current: IRM = 5 nA
- ESD protection up to 30 kV (contact discharge)
- IEC 61000-4-2; level 4 (ESD)
- IEC 61643-321
Applications
- Computers and peripherals
- Audio and video equipment
- Cellular handsets and accessories
- Portable electronics