High-speed switching diode in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm, with a reverse voltage rating of 100 V, repetitive peak reverse voltage of 100 V, reverse recovery time of 4 ns, and maximum forward current of 175 mA.
High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS16 series - High-speed switching diodes SC-70 3-Pin Product overview: BAS16WF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WF can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 175MA SOT323
Diode Standard 100V 175mA (DC) Surface Mount SOT-323
Win Source Part Number: 1367292-BAS16WF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101, BAS16
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Base Product Number: BAS16
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 175mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
BAS16W - Rectifier Diode, 0.175A, 100V, SC-70
DIODE GEN PURP 100V 175MA SOT323
DIODE GEN PURP 100V 175MA SOT323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | BAS16WF | 280-BAS16WF | 1727-BAS16WFCT-ND | 1367292-BAS16WF | BAS16WF | BAS16WF | BAS16WF |
| Product Name | High-speed switching diode | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Diode Applications | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||
| IF | 175 mA | ||||||
| VR | 100 volts | 100 volts | 100 volts |