High-speed switching diode in a SOD123F surface-mounted plastic package measuring 2.6 mm x 1.6 mm x 1.1 mm, with a repetitive peak reverse voltage of 100 V and reverse recovery time of 4 ns, qualified to AEC-Q101 for automotive applications.
High-speed switching diode, encapsulated in a small and flat lead SOD123F Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE STD 100V 215MA SOD123F
DIODE STD 100V 215MA SOD123F
DIODE STD 100V 215MA SOD123F
BAS16H-Q/SOD123F/SOD
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | BAS16H-QX | 1727-BAS16H-QXDKR-ND | BAS16H-QX |
| Product Name | High-speed switching diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | ||
| RoHS Compliant | RoHS | ||
| VF | 715 to 0.7150 volts | 1.25 volts | |
| IF | 215 mA | ||
| VR | 100 volts |