Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.
The series consists of 22 types with nominal working voltages from 3.3 to 24 V.
Features and benefits
Applications
Zener Diode, 9.1V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode 9.1V 1W ±5% Through Hole DO-41
Zener Diode 9.1V 1W ±5% Through Hole DO-41
Win Source Part Number: 1367539-1N4739A,113
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Base Product Number: 1N4739
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 7 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 5 Ohms
DIODE ZENER 9.1V 1W DO41
DIODE ZENER 9.1V 1W DO41
| Nexperia B.V. | Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4739A,113 | 1N4739A,113 | 1727-4227-2-ND | 1367539-1N4739A,113 | 1N4739A,113 | 1N4739A,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active | ||||
| Package | SOD66 | DO-204AL, DO-41, Axial | DO-204AL, DO-41, Axial; DO-41 | DO-41; DO-41 |