NPN general-purpose transistor in SOT323 (SC-70) surface-mount package, rated for 65 V collector-emitter voltage and 100 mA collector current, with total power dissipation of 200 mW at 25°C ambient temperature. Available in gain groups A and B, with DC current gain between 110 and 450. Designed for general-purpose switching and amplification applications.
Small Signal Bipolar Transistor, 0.1A, 65V, NPN
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC846W/1X |
| Polarity | NPN |