Nexperia B.V. Voltage regulator diodes MM3Z24VT1GX

Description
General-purpose Zener diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power disspation: ≤ 40 W Total power dissipation: ≤ 300 mW Tolerance series: Approximately ± 5 % Wide working voltage range: nominal 2.4 V to 75 V Low differential resistance Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power disspation: ≤ 40 W Total power dissipation: ≤ 300 mW Tolerance series: Approximately ± 5 % Wide working voltage range: nominal 2.4 V to 75 V Low differential resistance Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a very small SOD323 (SC-76) surface-mounted plastic package with a nominal working voltage range of 2.4 V to 75 V, a non-repetitive peak reverse power dissipation of 40 W, and a total power dissipation of 300 mW. The device has a forward voltage of up to 1.1 V at 100 mA and operates with approximately ±5 % tolerance. Thermal resistance from junction to ambient is 415 K/W in free air. The part is rated for junction temperatures up to 150 °C and ambient temperatures from −55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a very small SOD323 (SC-76) surface-mounted plastic package with a nominal working voltage range of 2.4 V to 75 V, a non-repetitive peak reverse power dissipation of 40 W, and a total power dissipation of 300 mW. The device has a forward voltage of up to 1.1 V at 100 mA and operates with approximately ±5 % tolerance. Thermal resistance from junction to ambient is 415 K/W in free air. The part is rated for junction temperatures up to 150 °C and ambient temperatures from −55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - MM3Z24VT1GX - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
MM3Z24VT1GX
Voltage regulator diodes MM3Z24VT1GX
General-purpose Zener diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power disspation: ≤ 40 W Total power dissipation: ≤ 300 mW Tolerance series: Approximately ± 5 % Wide working voltage range: nominal 2.4 V to 75 V Low differential resistance Applications General regulation functions

General-purpose Zener diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power disspation: ≤ 40 W
  • Total power dissipation: ≤ 300 mW
  • Tolerance series: Approximately ± 5 %
  • Wide working voltage range: nominal 2.4 V to 75 V
  • Low differential resistance

Applications

  • General regulation functions
Supplier's Site Datasheet
 - MM3Z24VT1GX - Rochester Electronics
Newburyport, MA, United States
MM3Z24V - Voltage regulator diodes

MM3Z24V - Voltage regulator diodes

Supplier's Site Datasheet
Single Zener Diodes - 1727-MM3Z24VT1GXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-MM3Z24VT1GXCT-ND
Single Zener Diodes 1727-MM3Z24VT1GXCT-ND
Zener Diode 24V 300mW ±5% Surface Mount SOD-323

Zener Diode 24V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-MM3Z24VT1GXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-MM3Z24VT1GXTR-ND
Single Zener Diodes 1727-MM3Z24VT1GXTR-ND
Zener Diode 24V 300mW ±5% Surface Mount SOD-323

Zener Diode 24V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-MM3Z24VT1GXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-MM3Z24VT1GXDKR-ND
Single Zener Diodes 1727-MM3Z24VT1GXDKR-ND
Zener Diode 24V 300mW ±5% Surface Mount SOD-323

Zener Diode 24V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey
Product Category Diodes Diodes Diodes
Product Number MM3Z24VT1GX MM3Z24VT1GX 1727-MM3Z24VT1GXCT-ND
Product Name Voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-05,215 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers
Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia - 98K5018 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.3200 volts
View Details
General-purpose quadruple Schottky diode - BAS40XY-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
General-purpose dual Schottky diode - BAS40-06,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers