General-purpose dual Schottky diode in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOTTKY 40V TO-236AB
DIODE ARR SCHOTTKY 40V TO-236AB
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 40V TO236AB
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | BAS40-06,235 | 1727-BAS40-06,235CT-ND | BAS40-06,235 |
| Product Name | General-purpose dual Schottky diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | ||
| Package | SOT23; SOT23 SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 |
| RoHS Compliant | RoHS | ||
| VF | 380 to 0.3800 volts | 1 volts | |
| IF | 120 mA |