Nexperia B.V. General-purpose dual Schottky diode BAS70-05,215

Description
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet
Description
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose dual Schottky diode - BAS70-05,215 - Nexperia B.V.
Nijmegen, Netherlands
General-purpose dual Schottky diode
BAS70-05,215
General-purpose dual Schottky diode BAS70-05,215
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping

General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
 - BAS70-05,215 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.07A, 70V V(RRM), Silicon, TO-236AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.07A, 70V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS70-05,215 - 852301-BAS70-05,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-05,215
852301-BAS70-05,215
Diodes, Rectifiers - Arrays - BAS70-05,215 852301-BAS70-05,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 852301-BAS70-05,215 Features: Diode Array 70 V Package: Reel - TR Family Name: BAS70 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 568-1606-6, 1727-2896-6, 568-1606-2-ND, BAS70-05 T/R, BAS7005215, 933834100215, 1727-2896-2, 568-1606-2, 568-1606-1-ND, 568-1606-1, 1727-2896-1, 568-1606-6-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 852301-BAS70-05,215
Features: Diode Array 70 V
Package: Reel - TR
Family Name: BAS70
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 568-1606-6, 1727-2896-6, 568-1606-2-ND, BAS70-05 T/R, BAS7005215, 933834100215, 1727-2896-2, 568-1606-2, 568-1606-1-ND, 568-1606-1, 1727-2896-1, 568-1606-6-ND

Buy Now Datasheet
Schottky Diodes & Rectifiers - 4844955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4844955
Schottky Diodes & Rectifiers 4844955
Dual Schottky barrier diode,BAS70-05 70V

Dual Schottky barrier diode,BAS70-05 70V

Supplier's Site
Schottky Diodes & Rectifiers - 4844955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4844955P
Schottky Diodes & Rectifiers 4844955P
Dual Schottky barrier diode,BAS70-05 70V

Dual Schottky barrier diode,BAS70-05 70V

Supplier's Site
Schottky Diodes & Rectifiers - 1689629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1689629
Schottky Diodes & Rectifiers 1689629
Dual Schottky barrier diode,BAS70-05 70V

Dual Schottky barrier diode,BAS70-05 70V

Supplier's Site
Diode Arrays - 1727-2896-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2896-1-ND
Diode Arrays 1727-2896-1-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2896-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2896-6-ND
Diode Arrays 1727-2896-6-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2896-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2896-2-ND
Diode Arrays 1727-2896-2-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-05,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-05,215
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-05,215
DIODE ARR SCHOT 70V 70MA TO236AB

DIODE ARR SCHOT 70V 70MA TO236AB

Supplier's Site
Schottky Diode, 0.07A, 70V, Sot-23; Diode Configuration Nexperia - 97W1827 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.07A, 70V, Sot-23; Diode Configuration Nexperia
97W1827
Schottky Diode, 0.07A, 70V, Sot-23; Diode Configuration Nexperia 97W1827
SCHOTTKY DIODE, 0.07A, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:410mV; Forward Surge Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.07A, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:410mV; Forward Surge Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Schottky Diode, 0.07A, 70V, Sot-23; Diode Configuration Nexperia - 93T1418 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.07A, 70V, Sot-23; Diode Configuration Nexperia
93T1418
Schottky Diode, 0.07A, 70V, Sot-23; Diode Configuration Nexperia 93T1418
SCHOTTKY DIODE, 0.07A, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:410mV; Forward Surge Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.07A, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:410mV; Forward Surge Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Diode Arrays - BAS70-05,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-05,215
Diode Arrays BAS70-05,215
DIODE ARRAY SCHOTTKY 70V SOT23

DIODE ARRAY SCHOTTKY 70V SOT23

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays
Product Number BAS70-05,215 BAS70-05,215 852301-BAS70-05,215 4844955 4844955P 1727-2896-1-ND BAS70-05,215 97W1827 BAS70-05,215
Product Name General-purpose dual Schottky diode Diodes, Rectifiers - Arrays - BAS70-05,215 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diode, 0.07A, 70V, Sot-23; Diode Configuration Nexperia Diode Arrays
Applications Switching
Package SOT23; SOT23 SOT23 SOT23 SOT23; Sot-23 (to-236ab) SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IF 70 mA 70 mA
IFSM 100 amps
Unlock Full Specs
to access all available technical data