Nexperia B.V. 45 V, 500 mA PNP general-purpose transistor BC807-40QAZ

Description
500 mA PNP general-purpose transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits General-purpose transistor Two current gain selections Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Description
500 mA PNP general-purpose transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits General-purpose transistor Two current gain selections Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

45 V, 500 mA PNP general-purpose transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with a height of 0.37 mm, offering two current gain selections and AEC-Q101 qualification for automotive applications. It is suitable for general-purpose switching and amplification in mobile applications.

Datasheet Summary
Powered by GS/AI

45 V, 500 mA PNP general-purpose transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with a height of 0.37 mm, offering two current gain selections and AEC-Q101 qualification for automotive applications. It is suitable for general-purpose switching and amplification in mobile applications.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistor - BC807-40QAZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistor
BC807-40QAZ
45 V, 500 mA PNP general-purpose transistor BC807-40QAZ
500 mA PNP general-purpose transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits General-purpose transistor Two current gain selections Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications

500 mA PNP general-purpose transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • General-purpose transistor
  • Two current gain selections
  • Low package height of 0.37 mm
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Mobile applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC807-40QAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-40QAZDKR-ND
Single Bipolar Transistors 1727-BC807-40QAZDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 900mW Surface Mount DFN1010D-3

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 900mW Surface Mount DFN1010D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-40QAZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-40QAZCT-ND
Single Bipolar Transistors 1727-BC807-40QAZCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 900mW Surface Mount DFN1010D-3

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 900mW Surface Mount DFN1010D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-40QAZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-40QAZTR-ND
Single Bipolar Transistors 1727-BC807-40QAZTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 900mW Surface Mount DFN1010D-3

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 900mW Surface Mount DFN1010D-3

Buy Now Datasheet
 - BC807-40QAZ - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A, 45V, PNP, TO-236AB

Small Signal Bipolar Transistor, 0.5A, 45V, PNP, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 971582-BC807-40QAZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
971582-BC807-40QAZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 971582-BC807-40QAZ
Win Source Part Number: 971582-BC807-40QAZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Power - Max: 900 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 500mA, 1V Frequency - Transition: 80MHz Package / Case: 3-XDFN Exposed Pad Supplier Device Package: DFN1010D-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Nexperia USA Inc. Other Names: 568-12525-6,1727-224 2-6,BC807-40QAZ-ND,1 727-2242-2,1727-2242 -1,934067157147,568- 12525-6-ND,568-12525 -2-ND,568-12525-1,56 8-12525-1-ND Base Product Number: BC807

Win Source Part Number: 971582-BC807-40QAZ
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Power - Max: 900 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 500mA, 1V
Frequency - Transition: 80MHz
Package / Case: 3-XDFN Exposed Pad
Supplier Device Package: DFN1010D-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 568-12525-6,1727-2242-6,BC807-40QAZ-ND,1727-2242-2,1727-2242-1,934067157147,568-12525-6-ND,568-12525-2-ND,568-12525-1,568-12525-1-ND
Base Product Number: BC807

Buy Now Datasheet
Trans, Bipolar, Pnp, 45V, 0.5A, Dfn1010D Rohs Compliant Nexperia - 73AH9704 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Pnp, 45V, 0.5A, Dfn1010D Rohs Compliant Nexperia
73AH9704
Trans, Bipolar, Pnp, 45V, 0.5A, Dfn1010D Rohs Compliant Nexperia 73AH9704
TRANS, BIPOLAR, PNP, 45V, 0.5A, DFN1010D ROHS COMPLIANT: YES

TRANS, BIPOLAR, PNP, 45V, 0.5A, DFN1010D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-40QAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-40QAZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-40QAZ
TRANS PNP 45V 0.5A DFN1010D-3

TRANS PNP 45V 0.5A DFN1010D-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-40QAZ
Bipolar Transistors - BJT BC807-40QAZ
Bipolar Transistors - BJT 45 V, 500 mA PNP gen purpose transistors

Bipolar Transistors - BJT 45 V, 500 mA PNP gen purpose transistors

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-40QAZ 1727-BC807-40QAZDKR-ND BC807-40QAZ 971582-BC807-40QAZ 73AH9704 BC807-40QAZ BC807-40QAZ
Product Name 45 V, 500 mA PNP general-purpose transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Trans, Bipolar, Pnp, 45V, 0.5A, Dfn1010D Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type SOT1215 SOT1215 3-XDFN Exposed Pad SOT1215 SOT3 TO-3 DFN1010D-3
Polarity PNP PNP PNP PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data