Nexperia B.V. 8-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0108BQX

Description
The LSF0108 is an 8 Channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0108 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low. Flow-through pinout for easy PCB trace routing. Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote Datasheet
Description
The LSF0108 is an 8 Channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0108 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low. Flow-through pinout for easy PCB trace routing. Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0108BQX - Nexperia B.V.
Nijmegen, Netherlands
8-bit bidirectional multi-voltage level translator; open-drain; push-pull
LSF0108BQX
8-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0108BQX
The LSF0108 is an 8 Channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0108 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low. Flow-through pinout for easy PCB trace routing. Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing

The LSF0108 is an 8 Channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0108 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications.

Features and benefits

  • Bidirectional voltage translation with no direction pin
  • Up translation
    • ≤ 100 MHz; CL = 30 pF
    • ≤ 50 MHz; CL = 50 pF
  • Down translation
    • ≥ 100 MHz; CL = 30 pF
    • ≥ 50 MHz; CL = 50 pF
  • Hot insertion
  • Bidirectional voltage level translation between:
    • 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.8 V and 2.5 V, 3.3 V and 5.0 V
    • 2.5 V and 3.3 V and 5.0 V
    • 3.3 V and 5.0 V
  • Low standby current
  • 5 V tolerant I/O pins to support TTL
  • Low RON provides less signal distortion
  • High-impedance I/O pins for EN = Low.
  • Flow-through pinout for easy PCB trace routing.
  • Latch-up performance exceeds 100 mA per JESD78 class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C

Applications

  • GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure
  • Industrial
  • Personal computing
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number LSF0108BQX
Product Name 8-bit bidirectional multi-voltage level translator; open-drain; push-pull
Device Type Level Translator
Unlock Full Specs
to access all available technical data

Similar Products

Low-power inverter - 74AUP1G04GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface Transceiver IC - 704-74AHC126PW - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370810-74AHC1G66GV-Q100H - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Bus buffer/line driver; 3-state - 74AHC1G126GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers