Nexperia B.V. Bus buffer/line driver; 3-state 74AHCT1G125GV,125

Description
The 74AHC1G125/74AHCT1G1 25 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity Symmetrical output impedance CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Balanced propagation delays Multiple package options Input levels: For 74AHC1G125: CMOS level For 74AHCT1G125: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC1G125/74AHCT1G1 25 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity Symmetrical output impedance CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Balanced propagation delays Multiple package options Input levels: For 74AHC1G125: CMOS level For 74AHCT1G125: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus buffer/line driver; 3-state - 74AHCT1G125GV,125 - Nexperia B.V.
Nijmegen, Netherlands
Bus buffer/line driver; 3-state
74AHCT1G125GV,125
Bus buffer/line driver; 3-state 74AHCT1G125GV,125
The 74AHC1G125/74AHCT1G1 25 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity Symmetrical output impedance CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Balanced propagation delays Multiple package options Input levels: For 74AHC1G125: CMOS level For 74AHCT1G125: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AHC1G125/74AHCT1G125 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • Symmetrical output impedance
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Balanced propagation delays
  • Multiple package options
  • Input levels:
    • For 74AHC1G125: CMOS level
    • For 74AHCT1G125: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Buffers - 625404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
625404
Buffers 625404
Bus buffer/line driver

Bus buffer/line driver

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
704-74AHCT1G125GV,125
Interface Transceiver IC 704-74AHCT1G125GV,125
Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin TSOP T/R Product overview: 74AHCT1G125GV,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHCT1G125GV,12 5 can be used for catalog matching and distributor lookup.

Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin TSOP T/R Product overview: 74AHCT1G125GV,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHCT1G125GV,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic ICs >> Buffer/Driver/Transceiver - 74AHCT1G125GV,125 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Buffer/Driver/Transceiver
74AHCT1G125GV,125
Logic ICs >> Buffer/Driver/Transceiver 74AHCT1G125GV,125
1 8mA 4.5V~5.5V 8mA 1 SOT-753 Buffer/Driver/Transc eiver ROHS

1 8mA 4.5V~5.5V 8mA 1 SOT-753 Buffer/Driver/Transceiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 74AHCT1G125GV,125 625404 704-74AHCT1G125GV,125 74AHCT1G125GV,125
Product Name Bus buffer/line driver; 3-state Buffers Interface Transceiver IC Logic ICs >> Buffer/Driver/Transceiver
Device Type Buffer Line / Bus Driver; Buffer; Buffer Transceiver Transceiver; Buffer
Features RoHS RoHS RoHS
Supply Voltage Other; +7.0 Other; 4.5V~5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Hex buffer/line driver; 3-state - 74HC365PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7
View Details
3 suppliers
Hex inverter - 74AHCT04D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
20-bit buffer/line driver; non-inverting; 3-state - 74ALVT16827DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 5-TSSOP, SC-70-5, SOT-353
View Details
2 suppliers