Nexperia B.V. Hex inverting Schmitt trigger 74AHC14D,118

Description
The 74AHC14; 74AHCT14 is a hex inverter with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays Input levels: For 74AHC14: CMOS level For 74AHCT14: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC14; 74AHCT14 is a hex inverter with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays Input levels: For 74AHC14: CMOS level For 74AHCT14: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC14D is a hex inverting Schmitt trigger in an SO14 plastic small outline package with a body width of 3.9 mm. It operates over a supply voltage range of 2.0 V to 5.5 V, features overvoltage-tolerant inputs up to 5.5 V, and supports CMOS input levels. The device is specified for operation from -40 °C to +125 °C, exceeds 100 mA latch-up current per JESD 78 Class II Level A, and provides ESD protection exceeding 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74AHC14D is a hex inverting Schmitt trigger in an SO14 plastic small outline package with a body width of 3.9 mm. It operates over a supply voltage range of 2.0 V to 5.5 V, features overvoltage-tolerant inputs up to 5.5 V, and supports CMOS input levels. The device is specified for operation from -40 °C to +125 °C, exceeds 100 mA latch-up current per JESD 78 Class II Level A, and provides ESD protection exceeding 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Hex inverting Schmitt trigger - 74AHC14D,118 - Nexperia B.V.
Nijmegen, Netherlands
Hex inverting Schmitt trigger
74AHC14D,118
Hex inverting Schmitt trigger 74AHC14D,118
The 74AHC14; 74AHCT14 is a hex inverter with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays Input levels: For 74AHC14: CMOS level For 74AHCT14: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC14; 74AHCT14 is a hex inverter with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Balanced propagation delays
  • Input levels:
    • For 74AHC14: CMOS level
    • For 74AHCT14: TTL level
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74AHC14D,118
Product Name Hex inverting Schmitt trigger
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Inverter - 74AHC1G04GZYL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
Quad buffer/line driver; 3-state - 74AHCT125PW-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
 - 74ABT16244ADL,112 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHC2G241DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details