Nexperia B.V. EMI/RFI Filters (LC, RC Networks) - IP4049CX5/LF,135 IP4049CX5/LF,135

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045635-IP4049CX5/LF ,135 Packaging: Reel - TR Type: Low Pass Applications: Audio Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 68 Values: R = 68 Ohms, C = 110pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.050" L x 0.038" W (1.28mm x 0.96mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045635-IP4049CX5/LF ,135 Packaging: Reel - TR Type: Low Pass Applications: Audio Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 68 Values: R = 68 Ohms, C = 110pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.050" L x 0.038" W (1.28mm x 0.96mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - IP4049CX5/LF,135
IP4049CX5/LF,135
EMI/RFI Filters (LC, RC Networks) - IP4049CX5/LF,135 IP4049CX5/LF,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045635-IP4049CX5/LF ,135 Packaging: Reel - TR Type: Low Pass Applications: Audio Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 68 Values: R = 68 Ohms, C = 110pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.050" L x 0.038" W (1.28mm x 0.96mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045635-IP4049CX5/LF,135
Packaging: Reel - TR
Type: Low Pass
Applications: Audio
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.026" (0.65mm)
Number of Channels: 2
Filter Order: 2nd
Resistance - Channel (Ohms): 68
Values: R = 68 Ohms, C = 110pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.050" L x 0.038" W (1.28mm x 0.96mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number IP4049CX5/LF,135
Product Name EMI/RFI Filters (LC, RC Networks) - IP4049CX5/LF,135
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 27.51 GHz Highpass Filter - MFHP-00039CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 95000 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
Band Pass Filter - 5o2648140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 15000 to 20000 MHz
View Details
2495-2690MHz N-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2592.5/195)-1312N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 195000 kHz
Insertion Loss 0.5000 dB
View Details