Nexperia B.V. 8-bit static shift register HEF4021BT,653

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit static shift register - HEF4021BT,653 - Nexperia B.V.
Nijmegen, Netherlands
8-bit static shift register
HEF4021BT,653
8-bit static shift register HEF4021BT,653
The HEF4021B is an 8-bit static shift register (parallel-to-serial converter) with a synchronous serial data input (DS), a clock input (CP), an asynchronous active HIGH parallel load input (PL), eight asynchronous parallel data inputs (D0 to D7) and buffered parallel outputs from the last three stages (Q5 to Q7). Each register stage is a D-type master-slave flip-flop with a set direct (SD) and clear direct (CD) input. Information on D0 to D7 is asynchronously loaded into the register while PL is HIGH, independent of CP and DS. When PL is LOW, data on DS is shifted into the first register position and all the data in the register is shifted one position to the right on the LOW-to-HIGH transition of CP. Schmitt trigger action makes the clock input highly tolerant of slower rise and fall times. The device operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slower rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM JESD22-A114F exceeds 2000 V MM JESD22-A115-B exceeds 200 V

The HEF4021B is an 8-bit static shift register (parallel-to-serial converter) with a synchronous serial data input (DS), a clock input (CP), an asynchronous active HIGH parallel load input (PL), eight asynchronous parallel data inputs (D0 to D7) and buffered parallel outputs from the last three stages (Q5 to Q7). Each register stage is a D-type master-slave flip-flop with a set direct (SD) and clear direct (CD) input. Information on D0 to D7 is asynchronously loaded into the register while PL is HIGH, independent of CP and DS. When PL is LOW, data on DS is shifted into the first register position and all the data in the register is shifted one position to the right on the LOW-to-HIGH transition of CP. Schmitt trigger action makes the clock input highly tolerant of slower rise and fall times.

The device operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Tolerant of slower rise and fall times
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM JESD22-A114F exceeds 2000 V
    • MM JESD22-A115-B exceeds 200 V
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HEF4021BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HEF4021BT,653
Integrated Circuits (ICs) - Logic - Shift Registers HEF4021BT,653
IC STATIC SHIFT REG 8BIT 16SOIC

IC STATIC SHIFT REG 8BIT 16SOIC

Supplier's Site
Shift Registers - 1727-6403-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6403-1-ND
Shift Registers 1727-6403-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Supplier's Site Datasheet
Shift Registers - 1727-6403-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6403-6-ND
Shift Registers 1727-6403-6-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Supplier's Site Datasheet
Shift Registers - 1727-6403-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6403-2-ND
Shift Registers 1727-6403-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Supplier's Site Datasheet
Shift Registers - HEF4021BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HEF4021BT,653
Shift Registers HEF4021BT,653
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Supplier's Site Datasheet
Logic - Shift Registers - HEF4021BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HEF4021BT,653
Logic - Shift Registers HEF4021BT,653
IC STATIC SHIFT REG 8BIT 16SOIC

IC STATIC SHIFT REG 8BIT 16SOIC

Supplier's Site Datasheet
Logic - Logic - Shift Registers - HEF4021BT,653 - 1043094-HEF4021BT,653 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Shift Registers - HEF4021BT,653
1043094-HEF4021BT,653
Logic - Logic - Shift Registers - HEF4021BT,653 1043094-HEF4021BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043094-HEF4021BT,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043094-HEF4021BT,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
Shift Register, 8Bit, Pipo/sipo, Soic-16; Logic Family / Base Number Nexperia - 85X0956 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Pipo/sipo, Soic-16; Logic Family / Base Number Nexperia
85X0956
Shift Register, 8Bit, Pipo/sipo, Soic-16; Logic Family / Base Number Nexperia 85X0956
SHIFT REGISTER, 8BIT, PIPO/SIPO, SOIC-16; Logic Family / Base Number:HEF4021; Shift Register Function:Parallel to Parallel, Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, PIPO/SIPO, SOIC-16; Logic Family / Base Number:HEF4021; Shift Register Function:Parallel to Parallel, Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Register, 8Bit, Piso, Soic-16; Logic Family / Base Number Nexperia - 93X4267 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Piso, Soic-16; Logic Family / Base Number Nexperia
93X4267
Shift Register, 8Bit, Piso, Soic-16; Logic Family / Base Number Nexperia 93X4267
SHIFT REGISTER, 8BIT, PISO, SOIC-16; Logic Family / Base Number:HEF4021; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, PISO, SOIC-16; Logic Family / Base Number:HEF4021; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Shenzhen Shengyu Electronics Technology Limited DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number HEF4021BT,653 HEF4021BT,653 1727-6403-1-ND HEF4021BT,653 HEF4021BT,653 1043094-HEF4021BT,653 85X0956 93X4267
Product Name 8-bit static shift register Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Logic - Shift Registers Logic - Logic - Shift Registers - HEF4021BT,653 Shift Register, 8Bit, Pipo/sipo, Soic-16; Logic Family / Base Number Nexperia Shift Register, 8Bit, Piso, Soic-16; Logic Family / Base Number Nexperia
Supply Voltage 3.0 - 15 1.5V 3V ~ 15V 1.5V; 3V ~ 15V 3 V ~ 15 V
Features ESD Protection
Package Type Other; SOT109-1 SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) Other; 16-SO
Logic Family CMOS
Clock Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial out shift register - 74HC165PW,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Features ESD Protection
View Details
9 suppliers
8-bit shift register with output register - 74AHCT594D-Q100,11 - Nexperia B.V.
Specs
Supply Voltage 5V; 4.5 - 5.5
Features ESD Protection
Package Type Other; SOT109-1
View Details
6 suppliers
8-bit shift register with output register - 74LVC594APW,118 - Nexperia B.V.
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 1.2 - 5.5
Features ESD Protection
Package Type Other; SOT403-1
View Details
7 suppliers
12-stage shift-and-store register LED driver - HEF4894BT-Q100,118 - Nexperia B.V.
Specs
Supply Voltage 3.0 - 15
Features ESD Protection
Package Type Other; SOT163-1
View Details
7 suppliers