Nexperia B.V. 8-bit shift register with output register 74LVC594APW,118

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit shift register with output register - 74LVC594APW,118 - Nexperia B.V.
Nijmegen, Netherlands
8-bit shift register with output register
74LVC594APW,118
8-bit shift register with output register 74LVC594APW,118
The 74LVC594A is an 8-bit serial-in/serial or parallel-out shift register with a storage register. Separate clock and reset inputs are provided on both shift and storage registers. The device features a serial input (DS) and a serial output (Q7S) to enable cascading. Data is shifted on the LOW-to-HIGH transitions of the SHCP input, and the data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. A LOW level on one of the two register reset pins (SHR and STR) will clear the corresponding register. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power dissipation Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Balanced propagation delays All inputs have Schmitt-trigger action Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Serial-to-parallel data conversion Remote control holding register

The 74LVC594A is an 8-bit serial-in/serial or parallel-out shift register with a storage register. Separate clock and reset inputs are provided on both shift and storage registers. The device features a serial input (DS) and a serial output (Q7S) to enable cascading. Data is shifted on the LOW-to-HIGH transitions of the SHCP input, and the data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. A LOW level on one of the two register reset pins (SHR and STR) will clear the corresponding register. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Overvoltage tolerant inputs to 5.5 V
  • Wide supply voltage range from 1.2 V to 3.6 V
  • CMOS low power dissipation
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Balanced propagation delays
  • All inputs have Schmitt-trigger action
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C

Applications

  • Serial-to-parallel data conversion
  • Remote control holding register
Supplier's Site Datasheet
Shift Registers - 1727-6687-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6687-6-ND
Shift Registers 1727-6687-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Shift Registers - 1727-6687-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6687-1-ND
Shift Registers 1727-6687-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Shift Registers - 1727-6687-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6687-2-ND
Shift Registers 1727-6687-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74LVC594APW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74LVC594APW,118
Integrated Circuits (ICs) - Logic - Shift Registers 74LVC594APW,118
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site
Logic - Shift Registers - 74LVC594APW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74LVC594APW,118
Logic - Shift Registers 74LVC594APW,118
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
 - 74LVC594APW,118 - Rochester Electronics
Newburyport, MA, United States
Nexperia 74LVC594APW - Serial In Parallel Out, LVC/LCX/Z Series, 8-Bit, Right Direction, True Output, TSSOP-16

Nexperia 74LVC594APW - Serial In Parallel Out, LVC/LCX/Z Series, 8-Bit, Right Direction, True Output, TSSOP-16

Supplier's Site Datasheet
Shift Registers - 74LVC594APW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74LVC594APW,118
Shift Registers 74LVC594APW,118
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Shift Register, Sipo/siso, -40To125Deg C Rohs Compliant Nexperia - 74AH2637 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, Sipo/siso, -40To125Deg C Rohs Compliant Nexperia
74AH2637
Shift Register, Sipo/siso, -40To125Deg C Rohs Compliant Nexperia 74AH2637
SHIFT REGISTER, SIPO/SISO, -40TO125DEG C ROHS COMPLIANT: YES

SHIFT REGISTER, SIPO/SISO, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74LVC594APW,118 1727-6687-6-ND 74LVC594APW,118 74LVC594APW,118 74LVC594APW,118 74LVC594APW,118 74AH2637
Product Name 8-bit shift register with output register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers Shift Register, Sipo/siso, -40To125Deg C Rohs Compliant Nexperia
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 1.2 - 5.5 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Features ESD Protection
Package Type Other; SOT403-1 TSSOP; Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; Other; TSSOP16 SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS/LVTTL
Clock Frequency 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/parallel-out shift register - 74AHCT164BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5 - 5.5
Features ESD Protection
View Details
6 suppliers
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LV595PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 1.0 - 3.6
Output Characteristics 3-State
View Details
8 suppliers
8-bit serial-in/parallel-out shift register - 74AHC164D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Features ESD Protection
View Details
5 suppliers
8-bit parallel-in/serial out shift register - 74HCT165PW,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 5V; 4.5 - 5.5
Features ESD Protection
View Details
7 suppliers