Nexperia B.V. 12-stage shift-and-store register LED driver HEF4894BT-Q100,118

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-stage shift-and-store register LED driver - HEF4894BT-Q100,118 - Nexperia B.V.
Nijmegen, Netherlands
12-stage shift-and-store register LED driver
HEF4894BT-Q100,118
12-stage shift-and-store register LED driver HEF4894BT-Q100,118
The HEF4894B-Q100 is a 12-stage serial shift register. It has a storage latch associated with each stage for strobing data from the serial input (D) to the parallel LED driver outputs (QP0 to QP11). Data is shifted on positive-going clock (CP) transitions. The data in each shift register stage is transferred to the storage register when the strobe (STR) input is HIGH. Data in the storage register appears at the output whenever the output enable (OE) input signal is HIGH. Two serial outputs (QS1 and QS2) are available for cascading a number of HEF4894B-Q100 devices. Serial data is available at QS1 on positive-going clock edges to allow high-speed operation in cascaded systems with a fast clock rise time. The same serial data is available at QS2 on the next negative going clock edge. This is used for cascading HEF4894B-Q100 devices when the clock has a slow rise time. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: MIL-STD-833, method 3015 exceeds 2000 V HBM JESD22-A114F exceeds 2000 V MM JESD22-A115-B exceeds 200 V (C = 200 pF, R = 0 Ω)

The HEF4894B-Q100 is a 12-stage serial shift register. It has a storage latch associated with each stage for strobing data from the serial input (D) to the parallel LED driver outputs (QP0 to QP11). Data is shifted on positive-going clock (CP) transitions. The data in each shift register stage is transferred to the storage register when the strobe (STR) input is HIGH. Data in the storage register appears at the output whenever the output enable (OE) input signal is HIGH.

Two serial outputs (QS1 and QS2) are available for cascading a number of HEF4894B-Q100 devices. Serial data is available at QS1 on positive-going clock edges to allow high-speed operation in cascaded systems with a fast clock rise time. The same serial data is available at QS2 on the next negative going clock edge. This is used for cascading HEF4894B-Q100 devices when the clock has a slow rise time.

It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • MIL-STD-833, method 3015 exceeds 2000 V
    • HBM JESD22-A114F exceeds 2000 V
    • MM JESD22-A115-B exceeds 200 V (C = 200 pF, R = 0 Ω)
Supplier's Site Datasheet
Logic - Shift Registers - HEF4894BT-Q100,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HEF4894BT-Q100,118
Logic - Shift Registers HEF4894BT-Q100,118
IC SHIFT REGISTER 12STAGE 20SOIC

IC SHIFT REGISTER 12STAGE 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HEF4894BT-Q100,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HEF4894BT-Q100,118
Integrated Circuits (ICs) - Logic - Shift Registers HEF4894BT-Q100,118
IC SHIFT REGISTER 12STAGE 20SOIC

IC SHIFT REGISTER 12STAGE 20SOIC

Supplier's Site
Shift Registers - 1727-1043-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-1043-2-ND
Shift Registers 1727-1043-2-ND
Shift Shift Register 1 Element 12 Bit 20-SO

Shift Shift Register 1 Element 12 Bit 20-SO

Supplier's Site Datasheet
Shift Registers - 1727-1043-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-1043-1-ND
Shift Registers 1727-1043-1-ND
Shift Shift Register 1 Element 12 Bit 20-SO

Shift Shift Register 1 Element 12 Bit 20-SO

Supplier's Site Datasheet
Shift Registers - 1727-1043-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-1043-6-ND
Shift Registers 1727-1043-6-ND
Shift Shift Register 1 Element 12 Bit 20-SO

Shift Shift Register 1 Element 12 Bit 20-SO

Supplier's Site Datasheet
Shift Registers - HEF4894BT-Q100,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HEF4894BT-Q100,118
Shift Registers HEF4894BT-Q100,118
Shift Shift Register 1 Element 12 Bit 20-SO

Shift Shift Register 1 Element 12 Bit 20-SO

Supplier's Site Datasheet
IC SHIFT REGISTER 12STAGE 20SOIC - 554-HEF4894BT-Q100,118 - Utmel Electronic Limited
Hong Kong, China
IC SHIFT REGISTER 12STAGE 20SOIC
554-HEF4894BT-Q100,118
IC SHIFT REGISTER 12STAGE 20SOIC 554-HEF4894BT-Q100,118
IC SHIFT REGISTER 12STAGE 20SOIC

IC SHIFT REGISTER 12STAGE 20SOIC

Supplier's Site
Shift Register, 12Bit, Sipo/siso, Soic20; Logic Family / Base Number Nexperia - 85X0970 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 12Bit, Sipo/siso, Soic20; Logic Family / Base Number Nexperia
85X0970
Shift Register, 12Bit, Sipo/siso, Soic20; Logic Family / Base Number Nexperia 85X0970
SHIFT REGISTER, 12BIT, SIPO/SISO, SOIC20; Logic Family / Base Number:HEF4894; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:12bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

SHIFT REGISTER, 12BIT, SIPO/SISO, SOIC20; Logic Family / Base Number:HEF4894; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:12bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number HEF4894BT-Q100,118 HEF4894BT-Q100,118 HEF4894BT-Q100,118 1727-1043-2-ND HEF4894BT-Q100,118 554-HEF4894BT-Q100,118 85X0970
Product Name 12-stage shift-and-store register LED driver Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers IC SHIFT REGISTER 12STAGE 20SOIC Shift Register, 12Bit, Sipo/siso, Soic20; Logic Family / Base Number Nexperia
Supply Voltage 3.0 - 15 1.5V 3V ~ 15V 1.5V; 3V ~ 15V 5V; 5V
Features ESD Protection
Package Type Other; SOT163-1 SOIC SOIC; Other; 20-SOIC (0.295", 7.50mm Width) SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
Logic Family CMOS
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LV595D,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 1.0 - 3.6
Output Characteristics 3-State
View Details
9 suppliers
8-bit parallel-in/serial out shift register - 74HC165D,653 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Features ESD Protection
View Details
7 suppliers
8-bit universal shift register; 3-state - 74HC299D-Q100J - Nexperia B.V.
Specs
Register Type Universal
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Output Characteristics 3-State
View Details
2 suppliers
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595D-Q100,11 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 5V; 4.5 - 5.5
Features ESD Protection
View Details
5 suppliers