Planar Schottky barrier diode encapsulated in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1.4 mm x 1.2 mm x 0.48 mm and with a package height of 0.48 mm. Rated for a reverse voltage of 30 V, a forward current of 200 mA, and a junction temperature up to 150 °C. Qualified according to AEC-Q101 and recommended for automotive applications. Suitable for ultra high-speed switching, voltage clamping, and protection circuits.
Planar Schottky barrier diode encapsulated in an ultra small DFN1412D-3 (SOT8009, JEDEC MO340-CA) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Features and benefits
Applications
DIODE SCHOT 30V 200MA DFN1412D-3 Product overview: BAT54QC-QZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54QC-QZ can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA (DC) Surface Mount, Wettable Flank DFN1412D-3
DIODE SCHOT 30V 200MA DFN1412D-3
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | BAT54QC-QZ | 280-BAT54QC-QZ | 1727-BAT54QC-QZTR-ND | BAT54QC-QZ |
| Product Name | Schottky barrier diode | 30V 200MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | |||
| Package | SOT8009 SOT8009 | Tape & Reel (TR) | ||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 240 to 0.2400 volts | 0.8000 volts | ||
| IF | 200 mA |