High-voltage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Offers a maximum reverse voltage of 200 V, a forward current of 225 mA, a reverse recovery time of 50 ns, and a junction temperature rating up to 150 °C. Features low leakage current of 100 nA at 200 V and low capacitance of 2 pF. AEC-Q101 qualified.
High-voltage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
High-voltage switching diode
Diode Standard 200V 225mA (DC) Surface Mount SOD-123
Win Source Part Number: 958491-BAS21GWJ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 225mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-123
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 1727-7324-1,1727-732
Base Product Number: BAS21
BAS21GW - High-voltage switching diode Product overview: BAS21GWJ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21GWJ can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 225MA SOD123
DIODE GEN PURP 200V 225MA SOD123
| Nexperia B.V. | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | BAS21GWJ | BAS21GWJ | 1727-7324-2-ND | 958491-BAS21GWJ | 280-BAS21GWJ | BAS21GWJ | BAS21GWJ |
| Product Name | High-voltage switching diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Diode Applications | Switching; High Voltage | Switching | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 1 to 1.00E-3 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||
| IF | 225 mA | ||||||
| VR | 200 volts | 200 volts | 200 volts |