Epitaxial, medium-speed switching, electrically isolated dual diode in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Low-leakage dual switching diode
DIODE ARRAY GP 75V 200MA 6-TSSOP
DIODE ARRAY GP 75V 200MA 6-TSSOP
| Nexperia B.V. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Diode Arrays |
| Product Number | BAS116DY-QX | BAS116DY-QX | 1727-BAS116DY-QXCT-ND |
| Product Name | Low-leakage dual switching diode | Diode Arrays | |
| Diode Applications | Switching; Low Leakage | Switching | |
| RoHS Compliant | RoHS | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 200 mA | ||
| VR | 75 volts |