Nexperia B.V. Diode Configuration Nexperia BAS16 235.

Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Operating Temperature Max:150°C; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Operating Temperature Max:150°C; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Nexperia - 14AC8602 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Nexperia
14AC8602
Diode Configuration Nexperia 14AC8602
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Operating Temperature Max:150°C; No. of Pins:3Pins RoHS Compliant: Yes

Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Operating Temperature Max:150°C; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC8602
Product Name Diode Configuration Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMS3923-079LF - 109267-SMS3923-079LF - Win Source Electronics
Specs
Diode Type Schottky; RF Diodes; Schottky - Single
Tj 150 C (302 F)
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4467 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 119 mA
IR 0.2000 mA
View Details
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diode and Rectifier - 280-1N4148,133 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details