Nexperia B.V. Single Diodes BAS45A,133

Description
Diode Standard 125V 250mA (DC) Through Hole DO-34
Request a Quote Datasheet
Description
Diode Standard 125V 250mA (DC) Through Hole DO-34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1727-2083-3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2083-3-ND
Single Diodes 1727-2083-3-ND
Diode Standard 125V 250mA (DC) Through Hole DO-34

Diode Standard 125V 250mA (DC) Through Hole DO-34

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367296-BAS45A,133 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367296-BAS45A,133
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367296-BAS45A,133
Win Source Part Number: 1367296-BAS45A,133 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package / Case: DO-204AG, DO-34, Axial Supplier Device Package: DO-34 Base Product Number: BAS45 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 125 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 1 nA @ 125 V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 175°C (Max) Product Status: Active

Win Source Part Number: 1367296-BAS45A,133
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package / Case: DO-204AG, DO-34, Axial
Supplier Device Package: DO-34
Base Product Number: BAS45
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 125 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 1 nA @ 125 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Product Status: Active

Buy Now Datasheet
125V 250MA Diode and Rectifier - 280-BAS45A,133 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125V 250MA Diode and Rectifier
280-BAS45A,133
125V 250MA Diode and Rectifier 280-BAS45A,133
DIODE GEN PURP 125V 250MA DO34 Product overview: BAS45A,133 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 125V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS45A,133 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 125V 250MA DO34 Product overview: BAS45A,133 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 125V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS45A,133 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAS45A,133 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS45A,133
Single Diodes BAS45A,133
DIODE GEN PURP 125V 250MA DO34

DIODE GEN PURP 125V 250MA DO34

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS45A,133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS45A,133
Discrete Semiconductor Products - Diodes - Rectifiers BAS45A,133
DIODE GEN PURP 125V 250MA DO34

DIODE GEN PURP 125V 250MA DO34

Supplier's Site
Diodes >> Switching Diode - BAS45A,133 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAS45A,133
Diodes >> Switching Diode BAS45A,133
125V 300mW Single 1V@100mA 1.5us 250mA DO-34 Switching Diode ROHS

125V 300mW Single 1V@100mA 1.5us 250mA DO-34 Switching Diode ROHS

Supplier's Site Datasheet
DIODE GEN PURP 125V 250MA DO34 - 554-BAS45A,133 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 125V 250MA DO34
554-BAS45A,133
DIODE GEN PURP 125V 250MA DO34 554-BAS45A,133
DIODE GEN PURP 125V 250MA DO34

DIODE GEN PURP 125V 250MA DO34

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Diodes General Purpose Diodes
Product Number 1727-2083-3-ND 1367296-BAS45A,133 280-BAS45A,133 BAS45A,133 BAS45A,133 BAS45A,133 554-BAS45A,133
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 125V 250MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode DIODE GEN PURP 125V 250MA DO34
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
VF 1 volts 1 volts 1 volts 1 volts 1 volts
VR 125 volts 125 volts 125 volts 125 volts
IR 1.00E-3 mA 1.00E-6 mA
trr 1500 ns 1500 ns
Unlock Full Specs
to access all available technical data