Nexperia B.V. High-voltage switching diode BAS19,235

Description
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 100 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package AEC-Q101 qualified Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 100 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package AEC-Q101 qualified Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS19,235 - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS19,235
High-voltage switching diode BAS19,235
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 100 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package AEC-Q101 qualified Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection

High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Reverse voltage VR ≤ 100 V
  • Low capacitance: Cd ≤ 5 pF
  • Small SMD plastic package
  • AEC-Q101 qualified

Applications

  • High-speed switching at high voltage
  • High-voltage general-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Singapore, Singapore
Diode and Rectifier
280-BAS19,235
Diode and Rectifier 280-BAS19,235
BAS19 - High-voltage switching diode TO-236 3-Pin Product overview: BAS19,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS19,235 can be used for catalog matching and distributor lookup.

BAS19 - High-voltage switching diode TO-236 3-Pin Product overview: BAS19,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS19,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-BAS19,235DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 100V 200MA TO236AB

DIODE STD 100V 200MA TO236AB

Buy Now Datasheet
Single Diodes - 1727-BAS19,235CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS19,235CT-ND
Single Diodes 1727-BAS19,235CT-ND
DIODE GP 100V 200MA TO236AB

DIODE GP 100V 200MA TO236AB

Buy Now Datasheet
Single Diodes - 1727-BAS19,235TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS19,235TR-ND
Single Diodes 1727-BAS19,235TR-ND
Diode Standard 100V 200mA (DC) Surface Mount TO-236AB

Diode Standard 100V 200mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS19,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS19,235
Discrete Semiconductor Products - Diodes - Rectifiers BAS19,235
DIODE GP 100V 200MA TO236AB

DIODE GP 100V 200MA TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number BAS19,235 280-BAS19,235 1727-BAS19,235DKR-ND BAS19,235
Product Name High-voltage switching diode Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts 1.25 volts
IF 200 mA
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54XYH - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
8 suppliers
Schottky Diodes & Rectifiers - 3972914 - RS Components, Ltd.
Specs
Package SOD-323; Sod-323
RoHS Compliant RoHS
trr 4 ns
View Details
General-purpose Schottky diode - 1PS76SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
8 suppliers
Dual common cathode low-leakage diode - BAV170QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers