General-purpose dual Schottky diode in a small SOT323 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOT 40V 120MA SOT323
DIODE ARR SCHOT 40V 120MA SOT323
DIODE ARR SCHOT 40V 120MA SOT323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays |
| Product Number | BAS40-06W-QX | 1727-BAS40-06W-QXCT-ND |
| Product Name | General-purpose dual Schottky diode | Diode Arrays |
| Applications | Switching | |
| Package | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |
| RoHS Compliant | RoHS | |
| VF | 380 to 0.3800 volts |